Diode Array 1 Pair Series Connection Schottky 40V 30mA (DC) Surface Mount SC-70, SOT-323
DIODE ARR SCHOTT 40V 30MA SOT323 Product overview: SDMG0340LS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDMG0340LS-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 894008-SDMG0340LS-7
Features: Diode Array 1 Pair Series Connection Schottky 40 V 30mA (DC) Surface Mount SC-70, SOT-323
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: SDMG0340LS
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: SDMG0340LS, SDMG0340LS7, SDMG0340LSDICT, SDMG0340LSDITR
DIODE ARR SCHOTT 40V 30MA SOT323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | SDMG0340LSDITR-ND | 286-SDMG0340LS-7 | 894008-SDMG0340LS-7 | SDMG0340LS-7 |
| Product Name | Diode Arrays | 40V 30MA Diode and Rectifier | Diodes, Rectifiers - Arrays - SDMG0340LS-7 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |