DIODES Incorporated Single Diodes SDMG0340L-7

Description
Diode Schottky 40V 30mA (DC) Surface Mount SOT-323
Request a Quote Datasheet
Description
Diode Schottky 40V 30mA (DC) Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SDMG0340LDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDMG0340LDITR-ND
Single Diodes SDMG0340LDITR-ND
Diode Schottky 40V 30mA (DC) Surface Mount SOT-323

Diode Schottky 40V 30mA (DC) Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
Schottky 40V 30MA Diode and Rectifier
280-SDMG0340L-7
Schottky 40V 30MA Diode and Rectifier 280-SDMG0340L-7
DIODE SCHOTTKY 40V 30MA SOT323 Product overview: SDMG0340L-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDMG0340L-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 30MA SOT323 Product overview: SDMG0340L-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDMG0340L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SDMG0340L-7 - 894007-SDMG0340L-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDMG0340L-7
894007-SDMG0340L-7
Diodes, Rectifiers - Single - SDMG0340L-7 894007-SDMG0340L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 894007-SDMG0340L-7 Features: Diode Schottky 40 V 30mA (DC) Surface Mount SOT-323 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: SDMG0340 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: SDMG0340L7, SDMG0340L, SDMG0340LDICT, SDMG0340LDITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 894007-SDMG0340L-7
Features: Diode Schottky 40 V 30mA (DC) Surface Mount SOT-323
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: SDMG0340
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: SDMG0340L7, SDMG0340L, SDMG0340LDICT, SDMG0340LDITR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDMG0340L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDMG0340L-7
Discrete Semiconductor Products - Diodes - Rectifiers SDMG0340L-7
DIODE SCHOTTKY 40V 30MA SOT323

DIODE SCHOTTKY 40V 30MA SOT323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SDMG0340LDITR-ND 280-SDMG0340L-7 894007-SDMG0340L-7 SDMG0340L-7
Product Name Single Diodes Schottky 40V 30MA Diode and Rectifier Diodes, Rectifiers - Single - SDMG0340L-7 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data