DIODES Incorporated Diode Arrays SDM6CC-7

Description
Diode Array 6 Common Cathode Schottky 30V 200mA (DC) Surface Mount 6-UFDFN Exposed Pad
Request a Quote Datasheet
Description
Diode Array 6 Common Cathode Schottky 30V 200mA (DC) Surface Mount 6-UFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SDM6CC-7-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SDM6CC-7-ND
Diode Arrays SDM6CC-7-ND
Diode Array 6 Common Cathode Schottky 30V 200mA (DC) Surface Mount 6-UFDFN Exposed Pad

Diode Array 6 Common Cathode Schottky 30V 200mA (DC) Surface Mount 6-UFDFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
30V Diode and Rectifier
286-SDM6CC-7
30V Diode and Rectifier 286-SDM6CC-7
DIODE ARR SCHOT 30V DFN1616-6 Product overview: SDM6CC-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDM6CC-7 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 30V DFN1616-6 Product overview: SDM6CC-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDM6CC-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SDM6CC-7 - 1095034-SDM6CC-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SDM6CC-7
1095034-SDM6CC-7
Diodes, Rectifiers - Arrays - SDM6CC-7 1095034-SDM6CC-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1095034-SDM6CC-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 570mV @ 30mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 700nA @ 30V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 6 Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 6-DFN1616 (1.6x1.6) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1095034-SDM6CC-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 30mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 700nA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 6 Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 6-DFN1616 (1.6x1.6)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM6CC-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM6CC-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM6CC-7
DIODE ARR SCHOT 30V DFN1616-6

DIODE ARR SCHOT 30V DFN1616-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number SDM6CC-7-ND 286-SDM6CC-7 1095034-SDM6CC-7 SDM6CC-7
Product Name Diode Arrays 30V Diode and Rectifier Diodes, Rectifiers - Arrays - SDM6CC-7 Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package 6-UFDFN Exposed Pad Tape & Reel (TR) 6-DFN1616 (1.6x1.6)
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data