DIODES Incorporated 20V 400MA SOT23 Diode and Rectifier SDM40E20LSQ-7-F

Description
DIODE ARR SCHOTT 20V 400MA SOT23 Product overview: SDM40E20LSQ-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 400MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 400MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDM40E20LSQ-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 20V 400MA SOT23 Product overview: SDM40E20LSQ-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 400MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 400MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDM40E20LSQ-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 400MA SOT23 Diode and Rectifier
286-SDM40E20LSQ-7-F
20V 400MA SOT23 Diode and Rectifier 286-SDM40E20LSQ-7-F
DIODE ARR SCHOTT 20V 400MA SOT23 Product overview: SDM40E20LSQ-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 400MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 400MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDM40E20LSQ-7-F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 20V 400MA SOT23 Product overview: SDM40E20LSQ-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 400MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 400MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDM40E20LSQ-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 31-SDM40E20LSQ-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 20V 400MA SOT23

DIODE ARR SCHOTT 20V 400MA SOT23

Buy Now Datasheet
Diode Arrays - 31-SDM40E20LSQ-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 20V 400MA SOT23

DIODE ARR SCHOTT 20V 400MA SOT23

Buy Now Datasheet
Diode Arrays - 31-SDM40E20LSQ-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 20V 400MA SOT23

DIODE ARR SCHOTT 20V 400MA SOT23

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1092111-SDM40E20LSQ-7-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1092111-SDM40E20LSQ-7-F
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1092111-SDM40E20LSQ-7-F
Win Source Part Number: 1092111-SDM40E20LSQ- 7-F Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Voltage - Forward (Vf) (Max) @ If: 310 mV @ 100 mA Current - Reverse Leakage @ Vr: 250 µA @ 20 V Operating Temperature - Junction: -65°C ~ 125°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 400mA (DC) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Alternative Parts (Cross-Reference): SDM40E20LSQ-7-FSDM40 E20LSQ7F; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Other Names: 31-SDM40E20LSQ-7-FTR

Win Source Part Number: 1092111-SDM40E20LSQ-7-F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Voltage - Forward (Vf) (Max) @ If: 310 mV @ 100 mA
Current - Reverse Leakage @ Vr: 250 µA @ 20 V
Operating Temperature - Junction: -65°C ~ 125°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 400mA (DC)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Alternative Parts (Cross-Reference): SDM40E20LSQ-7-FSDM40E20LSQ7F;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: 31-SDM40E20LSQ-7-FTR

Buy Now Datasheet
Diode Arrays SDM40E20LSQ-7-F
SCHOTTKY DIODE SOT23 T&R 3K

SCHOTTKY DIODE SOT23 T&R 3K

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes
Product Number 286-SDM40E20LSQ-7-F 31-SDM40E20LSQ-7-FTR-ND 1092111-SDM40E20LSQ-7-F SDM40E20LSQ-7-F
Product Name 20V 400MA SOT23 Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data