DIODE ARR SCHOTT 20V 400MA SOT23 Product overview: SDM40E20LS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 400MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 400MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDM40E20LS-7 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Schottky 20V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1247442-SDM40E20LS-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 20V 400MA SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-SDM40E20LS-7 | SDM40E20LSDITR-ND | 1247442-SDM40E20LS-7 | SDM40E20LS-7 |
| Product Name | 20V 400MA SOT23 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SDM40E20LS-7 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 |