DIODES Incorporated Diode Arrays SDM40E20LC-7

Description
Diode Array 1 Pair Common Cathode Schottky 20V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 20V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SDM40E20LC-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 20V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 20V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SDM40E20LC-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 20V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 20V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SDM40E20LC-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 20V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 20V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SDM40E20LC-7 - 028194-SDM40E20LC-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SDM40E20LC-7
028194-SDM40E20LC-7
Diodes, Rectifiers - Arrays - SDM40E20LC-7 028194-SDM40E20LC-7
Manufacturer: Diodes Incorporated Win Source Part Number: 028194-SDM40E20LC-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Voltage - Forward (Vf) (Max) @ If: 310mV @ 100mA Current - Reverse Leakage @ Vr: 250μA @ 20V Operating Temperature - Junction: -65°C to 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 400mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): PMEG2005CT; RB495D RF; RB495D RFG; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 028194-SDM40E20LC-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Voltage - Forward (Vf) (Max) @ If: 310mV @ 100mA
Current - Reverse Leakage @ Vr: 250μA @ 20V
Operating Temperature - Junction: -65°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 400mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): PMEG2005CT; RB495D RF; RB495D RFG;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 400MA SOT23 Diode and Rectifier
286-SDM40E20LC-7
20V 400MA SOT23 Diode and Rectifier 286-SDM40E20LC-7
DIODE ARR SCHOTT 20V 400MA SOT23 Product overview: SDM40E20LC-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 400MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 400MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDM40E20LC-7 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 20V 400MA SOT23 Product overview: SDM40E20LC-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 400MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 400MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDM40E20LC-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SDM40E20LC-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SDM40E20LC-7
Diodes >> Schottky Barrier Diodes (SBD) SDM40E20LC-7
20V Dual Common Cathode 310mV@100mA 400mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

20V Dual Common Cathode 310mV@100mA 400mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM40E20LC-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM40E20LC-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM40E20LC-7
DIODE ARR SCHOTT 20V 400MA SOT23

DIODE ARR SCHOTT 20V 400MA SOT23

Supplier's Site
Diode, Schottky, Dual, 20V, Sot-23; Diode Configuration Diodes Inc. - 07AH4754 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Dual, 20V, Sot-23; Diode Configuration Diodes Inc.
07AH4754
Diode, Schottky, Dual, 20V, Sot-23; Diode Configuration Diodes Inc. 07AH4754
DIODE, SCHOTTKY, DUAL, 20V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):400mA; Forward Voltage VF Max:310mV; Forward Surge Current Ifsm Max:2A; Operating RoHS Compliant: Yes

DIODE, SCHOTTKY, DUAL, 20V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):400mA; Forward Voltage VF Max:310mV; Forward Surge Current Ifsm Max:2A; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, Dual, 20V, Sot-23; Diode Configuration Diodes Inc. - 07AH4753 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Dual, 20V, Sot-23; Diode Configuration Diodes Inc.
07AH4753
Diode, Schottky, Dual, 20V, Sot-23; Diode Configuration Diodes Inc. 07AH4753
DIODE, SCHOTTKY, DUAL, 20V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):400mA; Forward Surge Current Ifsm Max:2A; Operating Temperature Max:125°C; Diode Case RoHS Compliant: Yes

DIODE, SCHOTTKY, DUAL, 20V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):400mA; Forward Surge Current Ifsm Max:2A; Operating Temperature Max:125°C; Diode Case RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Arrays - SDM40E20LC-7 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SDM40E20LC-7
Diode Arrays SDM40E20LC-7
DIODE ARRAY SCHOTTKY 20V SOT23-3

DIODE ARRAY SCHOTTKY 20V SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM40E20LC-7
Schottky Diodes & Rectifiers SDM40E20LC-7
Schottky Diodes & Rectifiers 0.4A COMMON CATHODE 20V

Schottky Diodes & Rectifiers 0.4A COMMON CATHODE 20V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Diode Arrays Schottky Diodes
Product Number SDM40E20LC-7DITR-ND 028194-SDM40E20LC-7 286-SDM40E20LC-7 SDM40E20LC-7 SDM40E20LC-7 07AH4754 07AH4753 SDM40E20LC-7 SDM40E20LC-7
Product Name Diode Arrays Diodes, Rectifiers - Arrays - SDM40E20LC-7 20V 400MA SOT23 Diode and Rectifier Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, Dual, 20V, Sot-23; Diode Configuration Diodes Inc. Diode, Schottky, Dual, 20V, Sot-23; Diode Configuration Diodes Inc. Diode Arrays Schottky Diodes & Rectifiers
Arrangement Common Catode Common Catode
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F) ? to 125 C (? to 257 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Tape & Reel (TR) SOT23 SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data