Manufacturer: Diodes Incorporated
Win Source Part Number: 028193-SDM40E20LA-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Voltage - Forward (Vf) (Max) @ If: 310mV @ 100mA
Current - Reverse Leakage @ Vr: 250μA @ 20V
Operating Temperature - Junction: -65°C to 125°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 400mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Anode Schottky 20V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Schottky 20V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Schottky 20V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARR SCHOTT 20V 400MA SOT23 Product overview: SDM40E20LA-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 400MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 400MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDM40E20LA-7 can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 20V SOT23-3
DIODE ARR SCHOTT 20V 400MA SOT23
Schottky Diodes & Rectifiers 0.4A 20V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 028193-SDM40E20LA-7 | SDM40E20LA-7DICT-ND | 286-SDM40E20LA-7 | SDM40E20LA-7 | SDM40E20LA-7 | SDM40E20LA-7 |
| Product Name | Diodes, Rectifiers - Arrays - SDM40E20LA-7 | Diode Arrays | 20V 400MA SOT23 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | ||||
| Life Cycle Stage | Active | Active | ||||
| VF | 0.3100 volts | 0.3100 volts | 0.3100 volts | |||
| VR | 20 volts | 20 volts | ||||
| IR | 0.2500 mA | 0.2500 mA |