DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single SDM2U40CSP-7B

Description
Win Source Part Number: 1282732-SDM2U40CSP-7 B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 530 mV @ 2 A Current - Reverse Leakage @ Vr: 150 µA @ 40 V Capacitance @ Vr, F: 85pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 2-XDFN Supplier Device Package: X3-WLB1608-2 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SDM2U40CSP-7BDITR,-S DM2U40CSP-7BDIDKR,-S DM2U40CSP-7BDITR,-SD M2U40CSP-7BDICT,SDM2 U40CSP-7BDIDKR,SDM2U 40CSP-7BDICT Base Product Number: SDM2U40
Request a Quote Datasheet
Description
Win Source Part Number: 1282732-SDM2U40CSP-7 B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 530 mV @ 2 A Current - Reverse Leakage @ Vr: 150 µA @ 40 V Capacitance @ Vr, F: 85pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 2-XDFN Supplier Device Package: X3-WLB1608-2 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SDM2U40CSP-7BDITR,-S DM2U40CSP-7BDIDKR,-S DM2U40CSP-7BDITR,-SD M2U40CSP-7BDICT,SDM2 U40CSP-7BDIDKR,SDM2U 40CSP-7BDICT Base Product Number: SDM2U40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282732-SDM2U40CSP-7B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282732-SDM2U40CSP-7B
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282732-SDM2U40CSP-7B
Win Source Part Number: 1282732-SDM2U40CSP-7 B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 530 mV @ 2 A Current - Reverse Leakage @ Vr: 150 µA @ 40 V Capacitance @ Vr, F: 85pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 2-XDFN Supplier Device Package: X3-WLB1608-2 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SDM2U40CSP-7BDITR,-S DM2U40CSP-7BDIDKR,-S DM2U40CSP-7BDITR,-SD M2U40CSP-7BDICT,SDM2 U40CSP-7BDIDKR,SDM2U 40CSP-7BDICT Base Product Number: SDM2U40

Win Source Part Number: 1282732-SDM2U40CSP-7B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 530 mV @ 2 A
Current - Reverse Leakage @ Vr: 150 µA @ 40 V
Capacitance @ Vr, F: 85pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: 2-XDFN
Supplier Device Package: X3-WLB1608-2
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SDM2U40CSP-7BDITR,-SDM2U40CSP-7BDIDKR,-SDM2U40CSP-7BDITR,-SDM2U40CSP-7BDICT,SDM2U40CSP-7BDIDKR,SDM2U40CSP-7BDICT
Base Product Number: SDM2U40

Buy Now Datasheet
Single Diodes - SDM2U40CSP-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount X3-WLB1608-2

Diode Schottky 40V 2A Surface Mount X3-WLB1608-2

Buy Now Datasheet
Single Diodes - SDM2U40CSP-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount X3-WLB1608-2

Diode Schottky 40V 2A Surface Mount X3-WLB1608-2

Buy Now Datasheet
Single Diodes - SDM2U40CSP-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount X3-WLB1608-2

Diode Schottky 40V 2A Surface Mount X3-WLB1608-2

Buy Now Datasheet
40V 2A Diode and Rectifier - 280-SDM2U40CSP-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 2A Diode and Rectifier
280-SDM2U40CSP-7B
40V 2A Diode and Rectifier 280-SDM2U40CSP-7B
DIODE SCHOTT 40V 2A X3-WLB1608-2 Product overview: SDM2U40CSP-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM2U40CSP-7B can be used for catalog matching and distributor lookup.

DIODE SCHOTT 40V 2A X3-WLB1608-2 Product overview: SDM2U40CSP-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM2U40CSP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rectifier, 40V, 2A, 0603; Repetitive Peak Reverse Voltage Diodes Inc. - 39AH6627 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 40V, 2A, 0603; Repetitive Peak Reverse Voltage Diodes Inc.
39AH6627
Schottky Rectifier, 40V, 2A, 0603; Repetitive Peak Reverse Voltage Diodes Inc. 39AH6627
SCHOTTKY RECTIFIER, 40V, 2A, 0603; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:0603; No. of Pins:2Pins; Forward Voltage Max:530mV; Forward Surge Current:28A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 40V, 2A, 0603; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:0603; No. of Pins:2Pins; Forward Voltage Max:530mV; Forward Surge Current:28A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM2U40CSP-7B
Schottky Diodes & Rectifiers SDM2U40CSP-7B
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Single Diodes - SDM2U40CSP-7B - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM2U40CSP-7B
Single Diodes SDM2U40CSP-7B
DIODE SCHOTT 40V 2A X3-WLB1608-2

DIODE SCHOTT 40V 2A X3-WLB1608-2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM2U40CSP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM2U40CSP-7B
Discrete Semiconductor Products - Diodes - Rectifiers SDM2U40CSP-7B
DIODE SCHOTT 40V 2A X3-WLB1608-2

DIODE SCHOTT 40V 2A X3-WLB1608-2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 1282732-SDM2U40CSP-7B SDM2U40CSP-7BDICT-ND 280-SDM2U40CSP-7B 39AH6627 SDM2U40CSP-7B SDM2U40CSP-7B SDM2U40CSP-7B
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes 40V 2A Diode and Rectifier Schottky Rectifier, 40V, 2A, 0603; Repetitive Peak Reverse Voltage Diodes Inc. Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package 2-XDFN Tape & Reel (TR) 0603 X3-WLB1608-2 2-XDFN
VF 0.5300 volts 0.5300 volts 0.5300 volts 0.5300 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data