DIODES Incorporated Single Diodes SDM2U30CSP-7

Description
Diode Schottky 30V 2A Surface Mount X3-WLB1608-2
Request a Quote Datasheet
Description
Diode Schottky 30V 2A Surface Mount X3-WLB1608-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SDM2U30CSP-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM2U30CSP-7DITR-ND
Single Diodes SDM2U30CSP-7DITR-ND
Diode Schottky 30V 2A Surface Mount X3-WLB1608-2

Diode Schottky 30V 2A Surface Mount X3-WLB1608-2

Buy Now Datasheet
Single Diodes - SDM2U30CSP-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM2U30CSP-7DICT-ND
Single Diodes SDM2U30CSP-7DICT-ND
Diode Schottky 30V 2A Surface Mount X3-WLB1608-2

Diode Schottky 30V 2A Surface Mount X3-WLB1608-2

Buy Now Datasheet
Single Diodes - SDM2U30CSP-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount X3-WLB1608-2

Diode Schottky 30V 2A Surface Mount X3-WLB1608-2

Buy Now Datasheet
Diodes, Rectifiers - Single - SDM2U30CSP-7 - 801461-SDM2U30CSP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDM2U30CSP-7
801461-SDM2U30CSP-7
Diodes, Rectifiers - Single - SDM2U30CSP-7 801461-SDM2U30CSP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801461-SDM2U30CSP-7 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: X3-WLB1608-2 Manufacturer Package: 2-XDFN Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 480mV at 2A Current - Reverse Leakage at Vr: 150μA at 30V Capacitance at Vr, F: 110pF at 4V, 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 801461-SDM2U30CSP-7
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: X3-WLB1608-2
Manufacturer Package: 2-XDFN
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 480mV at 2A
Current - Reverse Leakage at Vr: 150μA at 30V
Capacitance at Vr, F: 110pF at 4V, 1MHz

Buy Now
30V 2A Diode and Rectifier - 280-SDM2U30CSP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 2A Diode and Rectifier
280-SDM2U30CSP-7
30V 2A Diode and Rectifier 280-SDM2U30CSP-7
DIODE SCHOTT 30V 2A X3-WLB1608-2 Product overview: SDM2U30CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM2U30CSP-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTT 30V 2A X3-WLB1608-2 Product overview: SDM2U30CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM2U30CSP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SDM2U30CSP-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SDM2U30CSP-7
Diodes >> Schottky Barrier Diodes (SBD) SDM2U30CSP-7
30V 480mV@2A 2A X3-WLB1608-2 Schottky Barrier Diodes (SBD) ROHS

30V 480mV@2A 2A X3-WLB1608-2 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - SDM2U30CSP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM2U30CSP-7
Single Diodes SDM2U30CSP-7
DIODE SCHOTT 30V 2A X3-WLB1608-2

DIODE SCHOTT 30V 2A X3-WLB1608-2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM2U30CSP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM2U30CSP-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM2U30CSP-7
DIODE SCHOTT 30V 2A X3-WLB1608-2

DIODE SCHOTT 30V 2A X3-WLB1608-2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number SDM2U30CSP-7DITR-ND 801461-SDM2U30CSP-7 280-SDM2U30CSP-7 SDM2U30CSP-7 SDM2U30CSP-7 SDM2U30CSP-7
Product Name Single Diodes Diodes, Rectifiers - Single - SDM2U30CSP-7 30V 2A Diode and Rectifier Diodes >> Schottky Barrier Diodes (SBD) Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data