DIODES Incorporated Single Diodes SDM2U20CSP-7

Description
Diode Schottky 20V 2A Surface Mount X3-WLB1608-2
Request a Quote Datasheet
Description
Diode Schottky 20V 2A Surface Mount X3-WLB1608-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SDM2U20CSP-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM2U20CSP-7DICT-ND
Single Diodes SDM2U20CSP-7DICT-ND
Diode Schottky 20V 2A Surface Mount X3-WLB1608-2

Diode Schottky 20V 2A Surface Mount X3-WLB1608-2

Buy Now Datasheet
Single Diodes - SDM2U20CSP-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM2U20CSP-7DITR-ND
Single Diodes SDM2U20CSP-7DITR-ND
Diode Schottky 20V 2A Surface Mount X3-WLB1608-2

Diode Schottky 20V 2A Surface Mount X3-WLB1608-2

Buy Now Datasheet
Single Diodes - SDM2U20CSP-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A Surface Mount X3-WLB1608-2

Diode Schottky 20V 2A Surface Mount X3-WLB1608-2

Buy Now Datasheet
20V 2A Diode and Rectifier - 280-SDM2U20CSP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 2A Diode and Rectifier
280-SDM2U20CSP-7
20V 2A Diode and Rectifier 280-SDM2U20CSP-7
DIODE SCHOTT 20V 2A X3-WLB1608-2 Product overview: SDM2U20CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM2U20CSP-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTT 20V 2A X3-WLB1608-2 Product overview: SDM2U20CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM2U20CSP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SDM2U20CSP-7 - 794038-SDM2U20CSP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDM2U20CSP-7
794038-SDM2U20CSP-7
Diodes, Rectifiers - Single - SDM2U20CSP-7 794038-SDM2U20CSP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 794038-SDM2U20CSP-7 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: 2-SMD, Flat Lead Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 150μA @ 20V Capacitance @ Vr, F: 115pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Family Name: SDM2U20CSP Categories: Discrete Semiconductor Products Manufacturer Package: X3-WLB1608-2 Voltage - Forward (Vf) (Maximum) @ If: 470mV @ 2A Voltage - DC Reverse (Vr) (Maximum): 20V Alternative Parts (Cross-Reference): NSR20F20NXT5G; PMEG2020EPK; PMEG2020EPK,315; SDM2U20CSP-7B ; ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 794038-SDM2U20CSP-7
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: 2-SMD, Flat Lead
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Current - Reverse Leakage @ Vr: 150μA @ 20V
Capacitance @ Vr, F: 115pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: SDM2U20CSP
Categories: Discrete Semiconductor Products
Manufacturer Package: X3-WLB1608-2
Voltage - Forward (Vf) (Maximum) @ If: 470mV @ 2A
Voltage - DC Reverse (Vr) (Maximum): 20V
Alternative Parts (Cross-Reference): NSR20F20NXT5G; PMEG2020EPK; PMEG2020EPK,315; SDM2U20CSP-7B ;
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM2U20CSP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM2U20CSP-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM2U20CSP-7
DIODE SCHOTT 20V 2A X3-WLB1608-2

DIODE SCHOTT 20V 2A X3-WLB1608-2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM2U20CSP-7
Schottky Diodes & Rectifiers SDM2U20CSP-7
Schottky Diodes & Rectifiers 20-Volt 2A SBR 115pF 0.47Vf 150uA

Schottky Diodes & Rectifiers 20-Volt 2A SBR 115pF 0.47Vf 150uA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number SDM2U20CSP-7DICT-ND 280-SDM2U20CSP-7 794038-SDM2U20CSP-7 SDM2U20CSP-7 SDM2U20CSP-7
Product Name Single Diodes 20V 2A Diode and Rectifier Diodes, Rectifiers - Single - SDM2U20CSP-7 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data