DIODES Incorporated Connectors,Interconnects SDM20U40Q-13

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Reverse Recovery Time (trr): 175 ns Current - Reverse Leakage @ Vr: 1 mA @ 60 V Capacitance @ Vr, F: 250pF @ 10V, 1MHz Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Reverse Recovery Time (trr): 175 ns Current - Reverse Leakage @ Vr: 1 mA @ 60 V Capacitance @ Vr, F: 250pF @ 10V, 1MHz Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Reverse Recovery Time (trr): 175 ns Current - Reverse Leakage @ Vr: 1 mA @ 60 V Capacitance @ Vr, F: 250pF @ 10V, 1MHz Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 2.1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Reverse Recovery Time (trr): 175 ns
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Capacitance @ Vr, F: 250pF @ 10V, 1MHz
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 110725(E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details