DIODES Incorporated Schottky 7V SOIC TVS Protection Diode SDA24N16TA

Description
ARRAY DIODE SCHOTTKY 7V 16-SOIC Product overview: SDA24N16TA from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 7V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Schottky, 7V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDA24N16TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ARRAY DIODE SCHOTTKY 7V 16-SOIC Product overview: SDA24N16TA from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 7V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Schottky, 7V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDA24N16TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 7V SOIC TVS Protection Diode
144-SDA24N16TA
Schottky 7V SOIC TVS Protection Diode 144-SDA24N16TA
ARRAY DIODE SCHOTTKY 7V 16-SOIC Product overview: SDA24N16TA from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 7V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Schottky, 7V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDA24N16TA can be used for catalog matching and distributor lookup.

ARRAY DIODE SCHOTTKY 7V 16-SOIC Product overview: SDA24N16TA from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 7V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Schottky, 7V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDA24N16TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SDA24N16TA - 1095021-SDA24N16TA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SDA24N16TA
1095021-SDA24N16TA
TVS - TVS - Diodes - SDA24N16TA 1095021-SDA24N16TA
Manufacturer: Diodes Incorporated Win Source Part Number: 1095021-SDA24N16TA Packaging: Digi-Reel Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 12 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC STAND-OFF Voltage (Vwm): 7V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1095021-SDA24N16TA
Packaging: Digi-Reel
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 12
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
STAND-OFF Voltage (Vwm): 7V
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SDA24N16TA - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SDA24N16TA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SDA24N16TA
ARRAY DIODE SCHOTTKY 7V 16-SOIC

ARRAY DIODE SCHOTTKY 7V 16-SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Schottky Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SDA24N16TA 1095021-SDA24N16TA SDA24N16TA
Product Name Schottky 7V SOIC TVS Protection Diode TVS - TVS - Diodes - SDA24N16TA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package Digi-Reel® 16-SOIC
Unlock Full Specs
to access all available technical data