DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single SD101CW-13

Description
Win Source Part Number: 1282704-SD101CW-13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 15mA (DC) Voltage - Forward (Vf) (Max) @ If: 900 mV @ 15 mA Reverse Recovery Time (trr): 1 ns Current - Reverse Leakage @ Vr: 200 nA @ 30 V Capacitance @ Vr, F: 2.2pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 125°C Package / Case: SOD-123 Supplier Device Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Other Names: SD101-CWCT,SD101-CW, SD101CW,SD101-CWTR,S D101-CWTR,SD101-CWCT ,SD101-CWDICT,SD101C W13,SD101-CWDI,SD101 -CWDITR Base Product Number: SD101C RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282704-SD101CW-13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 15mA (DC) Voltage - Forward (Vf) (Max) @ If: 900 mV @ 15 mA Reverse Recovery Time (trr): 1 ns Current - Reverse Leakage @ Vr: 200 nA @ 30 V Capacitance @ Vr, F: 2.2pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 125°C Package / Case: SOD-123 Supplier Device Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Other Names: SD101-CWCT,SD101-CW, SD101CW,SD101-CWTR,S D101-CWTR,SD101-CWCT ,SD101-CWDICT,SD101C W13,SD101-CWDI,SD101 -CWDITR Base Product Number: SD101C RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282704-SD101CW-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282704-SD101CW-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282704-SD101CW-13
Win Source Part Number: 1282704-SD101CW-13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 15mA (DC) Voltage - Forward (Vf) (Max) @ If: 900 mV @ 15 mA Reverse Recovery Time (trr): 1 ns Current - Reverse Leakage @ Vr: 200 nA @ 30 V Capacitance @ Vr, F: 2.2pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 125°C Package / Case: SOD-123 Supplier Device Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Other Names: SD101-CWCT,SD101-CW, SD101CW,SD101-CWTR,S D101-CWTR,SD101-CWCT ,SD101-CWDICT,SD101C W13,SD101-CWDI,SD101 -CWDITR Base Product Number: SD101C RoHS Status: RoHS non-compliant

Win Source Part Number: 1282704-SD101CW-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 15mA (DC)
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 15 mA
Reverse Recovery Time (trr): 1 ns
Current - Reverse Leakage @ Vr: 200 nA @ 30 V
Capacitance @ Vr, F: 2.2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 125°C
Package / Case: SOD-123
Supplier Device Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: SD101-CWCT,SD101-CW,SD101CW,SD101-CWTR,SD101-CWTR,SD101-CWCT,SD101-CWDICT,SD101CW13,SD101-CWDI,SD101-CWDITR
Base Product Number: SD101C
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Single Diodes - SD101-CWDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD101-CWDITR-ND
Single Diodes SD101-CWDITR-ND
Diode Schottky 40V 15mA (DC) Surface Mount SOD-123

Diode Schottky 40V 15mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Schottky 40V 0.015A Diode and Rectifier - 280-SD101CW-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 0.015A Diode and Rectifier
280-SD101CW-13
Schottky 40V 0.015A Diode and Rectifier 280-SD101CW-13
SCHOTTKY SOD123F 40V 0.015A 125C Product overview: SD101CW-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.015A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.015A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101CW-13 can be used for catalog matching and distributor lookup.

SCHOTTKY SOD123F 40V 0.015A 125C Product overview: SD101CW-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.015A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.015A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD101CW-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD101CW-13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD101CW-13
Discrete Semiconductor Products - Diodes - Rectifiers SD101CW-13
SCHOTTKY SOD123F 40V 0.015A 125C

SCHOTTKY SOD123F 40V 0.015A 125C

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 1282704-SD101CW-13 SD101-CWDITR-ND 280-SD101CW-13 SD101CW-13
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 40V 0.015A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-123 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data