Diode Schottky 50V 15mA (DC) Surface Mount SOD-123
SCHOTTKY SOD123F 50V 0.015A 125C
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | SD101-BWDITR-ND | SD101BW-13 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 125 C (-85 to 257 F) |