20V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 9VWM 20VC SOD323
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-SD09C-7TR-ND | SD09C-7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 20 volts | 20 volts |