16V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
16V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
16V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 5.5VWM 16VC SOD323 Product overview: SD05C-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD05C-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 802520-SD05C-7
Packaging: Reel
Type: Zener
Mounting Style: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.5V (Maximum)
Voltage - Breakdown (Min): 6V
Current - Peak Pulse (10/1000μs): 40A (8/20μs)
Power - Peak Pulse: 640W
Power Line Protection: No
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SC-76, SOD-323
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
Voltage - Clamping (Maximum) at Ipp: 16V
Capacitance at Frequency: 200pF at 1MHz
TVS DIODE 5.5VWM 16VC SOD323
TVS DIODE 5.5VWM 16VC SOD323
TVS DIODE, BIDIR, 5.5V, 640W, SOD-323 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-SD05C-7DKR-ND | 144-SD05C-7 | 802520-SD05C-7 | SD05C-7 | SD05C-7 | 29AK7180 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - SD05C-7 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 5.5V, 640W, Sod-323 Rohs Compliant Diodes Inc. |
| Configuration | Single | Single | ||||
| Package | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | ||
| Peak Pulse Power | 640 watts | 640 watts | 640 watts | 640 watts | 640 watts | |
| VC | 16 volts | 16 volts | 16 volts | 16 volts | ||
| VBR | 6 volts | 6 volts | 6 volts | 6 volts |