TVS DIODE 5.5VWM 13VC SOD323
TVS DIODE 5.5VWM 13VC SOD323
TVS DIODE 5.5VWM 13VC SOD323
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-SD05A-7DKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 520 watts |
| VC | 13 volts |