11V Clamp 55A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
11V Clamp 55A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
11V Clamp 55A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 3VWM 11VC SOD323 Product overview: SD03C-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD03C-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1301105-SD03C-7
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3V (Max)
Voltage - Breakdown (Min): 4V
Voltage - Clamping (Max) @ Ipp: 11V
Power - Peak Pulse: 600W
Power Line Protection: No
Capacitance @ Frequency: 150pF @ 1MHz
Current - Peak Pulse (10/1000µs): 55A (8/20µs)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-SD03C-7CT,31-SD03
Base Product Number: SD03
TVS DIODE, BIDIR, 3.3V, 600W, SOD-323 ROHS COMPLIANT: YES
TVS DIODE 3VWM 11VC SOD323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-SD03C-7TR-ND | 144-SD03C-7 | 1301105-SD03C-7 | SD03C-7 | 29AK7179 | SD03C-7 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Tvs Diode, Bidir, 3.3V, 600W, Sod-323 Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 11 volts | 11 volts | 11 volts | 11 volts | ||
| VBR | 4 volts | 4 volts | 4 volts | 4 volts |