DIODES Incorporated 100V 20A 220A Diode and Rectifier SBRTF40U100CTFP

Description
DIODE RECT SB 100V 20A ITO-220A Product overview: SBRTF40U100CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, 220A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, 220A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRTF40U100CTFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE RECT SB 100V 20A ITO-220A Product overview: SBRTF40U100CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, 220A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, 220A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRTF40U100CTFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 20A 220A Diode and Rectifier - 286-SBRTF40U100CTFP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 20A 220A Diode and Rectifier
286-SBRTF40U100CTFP
100V 20A 220A Diode and Rectifier 286-SBRTF40U100CTFP
DIODE RECT SB 100V 20A ITO-220A Product overview: SBRTF40U100CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, 220A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, 220A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRTF40U100CTFP can be used for catalog matching and distributor lookup.

DIODE RECT SB 100V 20A ITO-220A Product overview: SBRTF40U100CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, 220A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, 220A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRTF40U100CTFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBRTF40U100CTFP - 893715-SBRTF40U100CTFP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBRTF40U100CTFP
893715-SBRTF40U100CTFP
Diodes, Rectifiers - Arrays - SBRTF40U100CTFP 893715-SBRTF40U100CTFP
Manufacturer: Diodes Incorporated Win Source Part Number: 893715-SBRTF40U100CT FP Series: TrenchSBR® Features: Diode Array 1 Pair Common Cathode Super Barrier 100 V 20A Through Hole TO-220-3 Full Pack, Isolated Tab Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tube Package: TO-220-3 Full Pack, Isolated Tab Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: ITO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 893715-SBRTF40U100CTFP
Series: TrenchSBR®
Features: Diode Array 1 Pair Common Cathode Super Barrier 100 V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tube
Package: TO-220-3 Full Pack, Isolated Tab
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: ITO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-SBRTF40U100CTFP 893715-SBRTF40U100CTFP
Product Name 100V 20A 220A Diode and Rectifier Diodes, Rectifiers - Arrays - SBRTF40U100CTFP
Package TO-220-3 Full Pack, Isolated Tab TO-220; ITO-220AB
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose quadruple Schottky diode - BAS70XY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers
MPPC (SiPMs) / MPPC arrays - S14420-3050MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type SBD - Model: YG868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details