Win Source Part Number: 1282591-SBRT6U45LP-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 520 mV @ 6 A
Current - Reverse Leakage @ Vr: 150 µA @ 45 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: 8-PowerUDFN
Supplier Device Package: U-DFN3030-8
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SBRT6U45LP-7DIDKR,SB
Base Product Number: SBRT6
Product Status: Obsolete
DIODE SBR 45V 6A U-DFN3030-8 Product overview: SBRT6U45LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT6U45LP-7 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 45Vrrm SBR Schottky 6A 0.52Vf 0.15mA
DIODE SBR 45V 6A U-DFN3030-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1282591-SBRT6U45LP-7 | 280-SBRT6U45LP-7 | SBRT6U45LP-7 | SBRT6U45LP-7 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 45V 6A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Super Barrier | |||
| VF | 0.5200 volts | 0.5200 volts | ||
| VR | 45 volts | |||
| IR | 0.1500 mA |