DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single SBRT6U20LP-7

Description
Win Source Part Number: 1282592-SBRT6U20LP-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 6 A Current - Reverse Leakage @ Vr: 250 µA @ 20 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 8-PowerUDFN Supplier Device Package: U-DFN3030-8 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SBRT6U20LP-7DIDKR,SB RT6U20LP-7DICT,SBRT6 U20LP-7DITR,SBRT6U20 LP-7DI Base Product Number: SBRT6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1282592-SBRT6U20LP-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 6 A Current - Reverse Leakage @ Vr: 250 µA @ 20 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 8-PowerUDFN Supplier Device Package: U-DFN3030-8 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SBRT6U20LP-7DIDKR,SB RT6U20LP-7DICT,SBRT6 U20LP-7DITR,SBRT6U20 LP-7DI Base Product Number: SBRT6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282592-SBRT6U20LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282592-SBRT6U20LP-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282592-SBRT6U20LP-7
Win Source Part Number: 1282592-SBRT6U20LP-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 6 A Current - Reverse Leakage @ Vr: 250 µA @ 20 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 8-PowerUDFN Supplier Device Package: U-DFN3030-8 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SBRT6U20LP-7DIDKR,SB RT6U20LP-7DICT,SBRT6 U20LP-7DITR,SBRT6U20 LP-7DI Base Product Number: SBRT6 Product Status: Obsolete

Win Source Part Number: 1282592-SBRT6U20LP-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 6 A
Current - Reverse Leakage @ Vr: 250 µA @ 20 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: 8-PowerUDFN
Supplier Device Package: U-DFN3030-8
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SBRT6U20LP-7DIDKR,SBRT6U20LP-7DICT,SBRT6U20LP-7DITR,SBRT6U20LP-7DI
Base Product Number: SBRT6
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
20V 6A Diode and Rectifier
280-SBRT6U20LP-7
20V 6A Diode and Rectifier 280-SBRT6U20LP-7
DIODE SBR 20V 6A U-DFN3030-8 Product overview: SBRT6U20LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT6U20LP-7 can be used for catalog matching and distributor lookup.

DIODE SBR 20V 6A U-DFN3030-8 Product overview: SBRT6U20LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT6U20LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT6U20LP-7
Schottky Diodes & Rectifiers SBRT6U20LP-7
Schottky Diodes & Rectifiers 20Vrrm SBR Schottky 6A 0.45Vf 0.25mA

Schottky Diodes & Rectifiers 20Vrrm SBR Schottky 6A 0.45Vf 0.25mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT6U20LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT6U20LP-7
Discrete Semiconductor Products - Diodes - Rectifiers SBRT6U20LP-7
DIODE SBR 20V 6A U-DFN3030-8

DIODE SBR 20V 6A U-DFN3030-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 1282592-SBRT6U20LP-7 280-SBRT6U20LP-7 SBRT6U20LP-7 SBRT6U20LP-7
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 20V 6A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Super Barrier
VF 0.4500 volts 0.4500 volts
VR 20 volts
IR 0.2500 mA
Unlock Full Specs
to access all available technical data