Diode Array 1 Pair Common Cathode Super Barrier 50V 30A Through Hole TO-220-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 893714-SBRT60U50CT
Series: TrenchSBR
Features: Diode Array 1 Pair Common Cathode Super Barrier 50 V 30A Through Hole TO-220-3
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
DIODE ARR SBR 50V 30A TO220-3 Product overview: SBRT60U50CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 30A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT60U50CT can be used for catalog matching and distributor lookup.
DIODE ARR SBR 50V 30A TO220-3
Schottky Diodes & Rectifiers 60A TrenchSBR 50Vrrm 30A 0.52Vf
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | SBRT60U50CTDI-ND | 893714-SBRT60U50CT | 286-SBRT60U50CT | SBRT60U50CT | SBRT60U50CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - SBRT60U50CT | 50V 30A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | Tube | TO-220 | TO-220AB-3 |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Super Barrier 50 V 30A Through Hole TO-220-3 |