DIODES Incorporated 100V 30A TO220 Diode and Rectifier SBRT60U100CT

Description
DIODE ARR SBR 100V 30A TO220-3 Product overview: SBRT60U100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT60U100CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 100V 30A TO220-3 Product overview: SBRT60U100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT60U100CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 30A TO220 Diode and Rectifier
286-SBRT60U100CT
100V 30A TO220 Diode and Rectifier 286-SBRT60U100CT
DIODE ARR SBR 100V 30A TO220-3 Product overview: SBRT60U100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT60U100CT can be used for catalog matching and distributor lookup.

DIODE ARR SBR 100V 30A TO220-3 Product overview: SBRT60U100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT60U100CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SBRT60U100CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBRT60U100CT-ND
Diode Arrays SBRT60U100CT-ND
Diode Array 1 Pair Common Cathode Super Barrier 100V 30A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Super Barrier 100V 30A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBRT60U100CT - 809774-SBRT60U100CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBRT60U100CT
809774-SBRT60U100CT
Diodes, Rectifiers - Arrays - SBRT60U100CT 809774-SBRT60U100CT
Manufacturer: Diodes Incorporated Win Source Part Number: 809774-SBRT60U100CT Packaging: Tube Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Super Barrier Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Part Status: Obsolete (End Of Life) Supplier Device Package: TO-220AB Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 780mV at 30A Current - Reverse Leakage at Vr: 300μA at 100V

Manufacturer: Diodes Incorporated
Win Source Part Number: 809774-SBRT60U100CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Super Barrier
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220AB
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 780mV at 30A
Current - Reverse Leakage at Vr: 300μA at 100V

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT60U100CT
Schottky Diodes & Rectifiers SBRT60U100CT
Schottky Diodes & Rectifiers SBR

Schottky Diodes & Rectifiers SBR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT60U100CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT60U100CT
Discrete Semiconductor Products - Diodes - Rectifiers SBRT60U100CT
DIODE ARR SBR 100V 30A TO220-3

DIODE ARR SBR 100V 30A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 286-SBRT60U100CT SBRT60U100CT-ND 809774-SBRT60U100CT SBRT60U100CT SBRT60U100CT
Product Name 100V 30A TO220 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - SBRT60U100CT Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220AB-3 TO-220
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data