DIODES Incorporated Diodes, Rectifiers - Single - SBRT5A50SAF-13 SBRT5A50SAF-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893713-SBRT5A50SAF-1 3 Series: TrenchSBR Features: Diode Super Barrier 50 V 5A Surface Mount SMAF Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: SBRT5 Categories: Discrete Semiconductor Products Case / Package: SMAF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBRT5A50SAF-13DICT, SBRT5A50SAF-13DIDKR, SBRT5A50SAF-13DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893713-SBRT5A50SAF-1 3 Series: TrenchSBR Features: Diode Super Barrier 50 V 5A Surface Mount SMAF Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: SBRT5 Categories: Discrete Semiconductor Products Case / Package: SMAF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBRT5A50SAF-13DICT, SBRT5A50SAF-13DIDKR, SBRT5A50SAF-13DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBRT5A50SAF-13 - 893713-SBRT5A50SAF-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRT5A50SAF-13
893713-SBRT5A50SAF-13
Diodes, Rectifiers - Single - SBRT5A50SAF-13 893713-SBRT5A50SAF-13
Manufacturer: Diodes Incorporated Win Source Part Number: 893713-SBRT5A50SAF-1 3 Series: TrenchSBR Features: Diode Super Barrier 50 V 5A Surface Mount SMAF Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: SBRT5 Categories: Discrete Semiconductor Products Case / Package: SMAF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBRT5A50SAF-13DICT, SBRT5A50SAF-13DIDKR, SBRT5A50SAF-13DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 893713-SBRT5A50SAF-13
Series: TrenchSBR
Features: Diode Super Barrier 50 V 5A Surface Mount SMAF
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-221AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBRT5
Categories: Discrete Semiconductor Products
Case / Package: SMAF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SBRT5A50SAF-13DICT, SBRT5A50SAF-13DIDKR, SBRT5A50SAF-13DITR

Buy Now Datasheet
Single Diodes - SBRT5A50SAF-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 50V 5A Surface Mount SMAF

Diode Super Barrier 50V 5A Surface Mount SMAF

Buy Now Datasheet
Single Diodes - SBRT5A50SAF-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 50V 5A Surface Mount SMAF

Diode Super Barrier 50V 5A Surface Mount SMAF

Buy Now Datasheet
Single Diodes - SBRT5A50SAF-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 50V 5A Surface Mount SMAF

Diode Super Barrier 50V 5A Surface Mount SMAF

Buy Now Datasheet
50V 5A Diode and Rectifier - 280-SBRT5A50SAF-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 5A Diode and Rectifier
280-SBRT5A50SAF-13
50V 5A Diode and Rectifier 280-SBRT5A50SAF-13
DIODE SBR 50V 5A SMAF Product overview: SBRT5A50SAF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT5A50SAF-13 can be used for catalog matching and distributor lookup.

DIODE SBR 50V 5A SMAF Product overview: SBRT5A50SAF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT5A50SAF-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT5A50SAF-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT5A50SAF-13
Discrete Semiconductor Products - Diodes - Rectifiers SBRT5A50SAF-13
DIODE SBR 50V 5A SMAF

DIODE SBR 50V 5A SMAF

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT5A50SAF-13
Schottky Diodes & Rectifiers SBRT5A50SAF-13
Schottky Diodes & Rectifiers 5A TrenchSBR 50Vrrm 5A Io 0.53Vf 150uA

Schottky Diodes & Rectifiers 5A TrenchSBR 50Vrrm 5A Io 0.53Vf 150uA

Buy Now Datasheet
Single Diodes - SBRT5A50SAF-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBRT5A50SAF-13
Single Diodes SBRT5A50SAF-13
DIODE SBR 50V 5A SMAF

DIODE SBR 50V 5A SMAF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Rectifiers Schottky Diodes Diodes
Product Number 893713-SBRT5A50SAF-13 SBRT5A50SAF-13DICT-ND 280-SBRT5A50SAF-13 SBRT5A50SAF-13 SBRT5A50SAF-13 SBRT5A50SAF-13
Product Name Diodes, Rectifiers - Single - SBRT5A50SAF-13 Single Diodes 50V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Diode Type Diode Super Barrier 50 V 5A Surface Mount SMAF
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Tape & Reel (TR) SMA SMAF-2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data