Manufacturer: Diodes Incorporated
Win Source Part Number: 801245-SBRT5A50SA-13
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Super Barrier
Current - Average Rectified (Io): 5A
Operating Temperature - Junction: -55°C ~ 150°C
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 50V
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 530mV at 5A
Current - Reverse Leakage at Vr: 150μA at 50V
DIODE SBR 50V 5A SMA Product overview: SBRT5A50SA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT5A50SA-13 can be used for catalog matching and distributor lookup.
Diode Super Barrier 50V 5A Surface Mount SMA
Diode Super Barrier 50V 5A Surface Mount SMA
Diode Super Barrier 50V 5A Surface Mount SMA
530mV@5A 50V 5A Single SMA(DO-214AC) Super Barrier Rectifier (SBR) ROHS
DIODE SBR 50V 5A SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 801245-SBRT5A50SA-13 | 280-SBRT5A50SA-13 | SBRT5A50SA-13DIDKR-ND | SBRT5A50SA-13 | SBRT5A50SA-13 | SBRT5A50SA-13 |
| Product Name | Diodes, Rectifiers - Single - SBRT5A50SA-13 | 50V 5A Diode and Rectifier | Single Diodes | Diodes >> Super Barrier Rectifier (SBR) | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Super Barrier | |||||
| VF | 0.5300 volts | 0.5300 volts | 0.5300 volts | 0.5300 volts | ||
| VR | 50 volts | 50 volts | ||||
| IR | 0.1500 mA | 0.1500 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |