DIODES Incorporated 45V 4A Diode and Rectifier SBRT4U45LP-7

Description
DIODE SBR 45V 4A U-DFN2020-2 Product overview: SBRT4U45LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT4U45LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 45V 4A U-DFN2020-2 Product overview: SBRT4U45LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT4U45LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45V 4A Diode and Rectifier - 280-SBRT4U45LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 4A Diode and Rectifier
280-SBRT4U45LP-7
45V 4A Diode and Rectifier 280-SBRT4U45LP-7
DIODE SBR 45V 4A U-DFN2020-2 Product overview: SBRT4U45LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT4U45LP-7 can be used for catalog matching and distributor lookup.

DIODE SBR 45V 4A U-DFN2020-2 Product overview: SBRT4U45LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT4U45LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282578-SBRT4U45LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282578-SBRT4U45LP-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282578-SBRT4U45LP-7
Win Source Part Number: 1282578-SBRT4U45LP-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: TrenchSBR Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 520 mV @ 4 A Current - Reverse Leakage @ Vr: 100 µA @ 45 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 2-UDFN Supplier Device Package: U-DFN2020-2 ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SBRT4U45LP-7DIDKR,SB RT4U45LP-7DITR,SBRT4 U45LP-7DICT Base Product Number: SBRT4 Product Status: Obsolete

Win Source Part Number: 1282578-SBRT4U45LP-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: TrenchSBR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 520 mV @ 4 A
Current - Reverse Leakage @ Vr: 100 µA @ 45 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: 2-UDFN
Supplier Device Package: U-DFN2020-2
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SBRT4U45LP-7DIDKR,SBRT4U45LP-7DITR,SBRT4U45LP-7DICT
Base Product Number: SBRT4
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT4U45LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT4U45LP-7
Discrete Semiconductor Products - Diodes - Rectifiers SBRT4U45LP-7
DIODE SBR 45V 4A U-DFN2020-2

DIODE SBR 45V 4A U-DFN2020-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-SBRT4U45LP-7 1282578-SBRT4U45LP-7 SBRT4U45LP-7
Product Name 45V 4A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data