DIODES Incorporated Diodes, Rectifiers - Single - SBRT4U10LP-7 SBRT4U10LP-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893712-SBRT4U10LP-7 Series: Automotive, AEC-Q101 Features: Diode Super Barrier 10 V 4A Surface Mount U-DFN2020-2 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: 2-UDFN Mounting: Surface Mount Part Status: Obsolete Family Name: SBRT4 Categories: Discrete Semiconductor Products Case / Package: U-DFN2020-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SBRT4U10LP-7DI, SBRT4U10LP-7DIDKR, SBRT4U10LP-7DITR, SBRT4U10LP-7DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893712-SBRT4U10LP-7 Series: Automotive, AEC-Q101 Features: Diode Super Barrier 10 V 4A Surface Mount U-DFN2020-2 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: 2-UDFN Mounting: Surface Mount Part Status: Obsolete Family Name: SBRT4 Categories: Discrete Semiconductor Products Case / Package: U-DFN2020-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SBRT4U10LP-7DI, SBRT4U10LP-7DIDKR, SBRT4U10LP-7DITR, SBRT4U10LP-7DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBRT4U10LP-7 - 893712-SBRT4U10LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRT4U10LP-7
893712-SBRT4U10LP-7
Diodes, Rectifiers - Single - SBRT4U10LP-7 893712-SBRT4U10LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 893712-SBRT4U10LP-7 Series: Automotive, AEC-Q101 Features: Diode Super Barrier 10 V 4A Surface Mount U-DFN2020-2 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: 2-UDFN Mounting: Surface Mount Part Status: Obsolete Family Name: SBRT4 Categories: Discrete Semiconductor Products Case / Package: U-DFN2020-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SBRT4U10LP-7DI, SBRT4U10LP-7DIDKR, SBRT4U10LP-7DITR, SBRT4U10LP-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 893712-SBRT4U10LP-7
Series: Automotive, AEC-Q101
Features: Diode Super Barrier 10 V 4A Surface Mount U-DFN2020-2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: 2-UDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SBRT4
Categories: Discrete Semiconductor Products
Case / Package: U-DFN2020-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SBRT4U10LP-7DI, SBRT4U10LP-7DIDKR, SBRT4U10LP-7DITR, SBRT4U10LP-7DICT

Buy Now Datasheet
10V 4A Diode and Rectifier - 280-SBRT4U10LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 4A Diode and Rectifier
280-SBRT4U10LP-7
10V 4A Diode and Rectifier 280-SBRT4U10LP-7
DIODE SBR 10V 4A U-DFN2020-2 Product overview: SBRT4U10LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT4U10LP-7 can be used for catalog matching and distributor lookup.

DIODE SBR 10V 4A U-DFN2020-2 Product overview: SBRT4U10LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT4U10LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT4U10LP-7
Schottky Diodes & Rectifiers SBRT4U10LP-7
Schottky Diodes & Rectifiers 10Vrrm SBR Schottky 4A 0.5Vf 0.2mA

Schottky Diodes & Rectifiers 10Vrrm SBR Schottky 4A 0.5Vf 0.2mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT4U10LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT4U10LP-7
Discrete Semiconductor Products - Diodes - Rectifiers SBRT4U10LP-7
DIODE SBR 10V 4A U-DFN2020-2

DIODE SBR 10V 4A U-DFN2020-2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 893712-SBRT4U10LP-7 280-SBRT4U10LP-7 SBRT4U10LP-7 SBRT4U10LP-7
Product Name Diodes, Rectifiers - Single - SBRT4U10LP-7 10V 4A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Super Barrier 10 V 4A Surface Mount U-DFN2020-2
Package Tape & Reel (TR) U-DFN2020-2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data