DIODES Incorporated 30V 4A Diode and Rectifier SBRT4M30LP-7

Description
DIODE SBR 30V 4A U-DFN3030-8 Product overview: SBRT4M30LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT4M30LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 30V 4A U-DFN3030-8 Product overview: SBRT4M30LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT4M30LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 4A Diode and Rectifier
280-SBRT4M30LP-7
30V 4A Diode and Rectifier 280-SBRT4M30LP-7
DIODE SBR 30V 4A U-DFN3030-8 Product overview: SBRT4M30LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT4M30LP-7 can be used for catalog matching and distributor lookup.

DIODE SBR 30V 4A U-DFN3030-8 Product overview: SBRT4M30LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT4M30LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282575-SBRT4M30LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282575-SBRT4M30LP-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282575-SBRT4M30LP-7
Win Source Part Number: 1282575-SBRT4M30LP-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: TrenchSBR Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 510 mV @ 4 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 60 µA @ 30 V Capacitance @ Vr, F: 150pF @ 30V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 8-PowerUDFN Supplier Device Package: U-DFN3030-8 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SBRT4M30LP-7DI,SBRT4 M30LP-7DICT,SBRT4M30 LP-7DIDKR,SBRT4M30LP -7DITR Base Product Number: SBRT4 Product Status: Obsolete

Win Source Part Number: 1282575-SBRT4M30LP-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: TrenchSBR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 510 mV @ 4 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 60 µA @ 30 V
Capacitance @ Vr, F: 150pF @ 30V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: 8-PowerUDFN
Supplier Device Package: U-DFN3030-8
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SBRT4M30LP-7DI,SBRT4M30LP-7DICT,SBRT4M30LP-7DIDKR,SBRT4M30LP-7DITR
Base Product Number: SBRT4
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT4M30LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT4M30LP-7
Discrete Semiconductor Products - Diodes - Rectifiers SBRT4M30LP-7
DIODE SBR 30V 4A U-DFN3030-8

DIODE SBR 30V 4A U-DFN3030-8

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT4M30LP-7
Schottky Diodes & Rectifiers SBRT4M30LP-7
Schottky Diodes & Rectifiers 30Vrrm SBR Schottky 4A Io 30Vr Trench

Schottky Diodes & Rectifiers 30Vrrm SBR Schottky 4A Io 30Vr Trench

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 280-SBRT4M30LP-7 1282575-SBRT4M30LP-7 SBRT4M30LP-7 SBRT4M30LP-7
Product Name 30V 4A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) U-DFN3030-8
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Super Barrier
VF 0.5100 volts 0.5100 volts
Unlock Full Specs
to access all available technical data