Diode Array 1 Pair Common Cathode Super Barrier 100V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SBR 100V 20A ITO220AB
DIODE ARR SBR 100V 20A ITO220AB Product overview: SBRT40V100CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT40V100CTFP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1283044-SBRT40V100CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101, TrenchSBR
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 50
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 730 mV @ 20 A
Current - Reverse Leakage @ Vr: 300 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SBRT40
DIODE ARR SBR 100V 20A ITO220AB
Schottky Diodes & Rectifiers SBR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 31-SBRT40V100CTFPTR-ND | 286-SBRT40V100CTFP | 1283044-SBRT40V100CTFP | SBRT40V100CTFP | SBRT40V100CTFP |
| Product Name | Diode Arrays | 100V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | Tape & Reel (TR) | TO-220; TO-220-3 Full Pack, Isolated Tab | ITO-220FP-3 | |
| RoHS Compliant | RoHS | ||||
| Diode Type | Super Barrier |