DIODES Incorporated 100V 20A TO220 Diode and Rectifier SBRT40V100CT

Description
DIODE ARR SBR 100V 20A TO220-3 Product overview: SBRT40V100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT40V100CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 100V 20A TO220-3 Product overview: SBRT40V100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT40V100CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 20A TO220 Diode and Rectifier
286-SBRT40V100CT
100V 20A TO220 Diode and Rectifier 286-SBRT40V100CT
DIODE ARR SBR 100V 20A TO220-3 Product overview: SBRT40V100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT40V100CT can be used for catalog matching and distributor lookup.

DIODE ARR SBR 100V 20A TO220-3 Product overview: SBRT40V100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT40V100CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SBRT40V100CTDDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Super Barrier 100V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Super Barrier 100V 20A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283035-SBRT40V100CT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283035-SBRT40V100CT
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283035-SBRT40V100CT
Win Source Part Number: 1283035-SBRT40V100CT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: TrenchSBR Speed: Small Signal =< 200mA (Io), Any Speed Package: Tube Standard Package: 50 Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 730 mV @ 20 A Current - Reverse Leakage @ Vr: 300 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SBRT40V100CTDI,SBRT4 0V100CTDDI Base Product Number: SBRT40

Win Source Part Number: 1283035-SBRT40V100CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: TrenchSBR
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tube
Standard Package: 50
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 730 mV @ 20 A
Current - Reverse Leakage @ Vr: 300 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SBRT40V100CTDI,SBRT40V100CTDDI
Base Product Number: SBRT40

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT40V100CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT40V100CT
Discrete Semiconductor Products - Diodes - Rectifiers SBRT40V100CT
DIODE ARR SBR 100V 20A TO220-3

DIODE ARR SBR 100V 20A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT40V100CT
Schottky Diodes & Rectifiers SBRT40V100CT
Schottky Diodes & Rectifiers 40A Trench SBR 100V 20A 0.73Vf 0.3mA

Schottky Diodes & Rectifiers 40A Trench SBR 100V 20A 0.73Vf 0.3mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 286-SBRT40V100CT SBRT40V100CTDDI-ND 1283035-SBRT40V100CT SBRT40V100CT SBRT40V100CT
Product Name 100V 20A TO220 Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-220AB-3
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data