Manufacturer: Diodes Incorporated
Win Source Part Number: 893711-SBRT40M80CTB-
Series: SBR
Features: Diode Array 1 Pair Common Cathode Super Barrier 80 V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBRT40
Categories: Discrete Semiconductor Products
Case / Package: TO-263
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
DIODE ARRAY SBR 80V 20A TO-263
DIODE ARRAY SBR 80V 20A TO-263
Diode Array 1 Pair Common Cathode Super Barrier 80V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SBR 80V 20A TO263 Product overview: SBRT40M80CTB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT40M80CTB-13 can be used for catalog matching and distributor lookup.
DIODE ARR SBR 80V 20A TO263
Schottky Diodes & Rectifiers Super Barrier Rectifier
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 893711-SBRT40M80CTB-13 | 31-SBRT40M80CTB-13DKR-ND | 286-SBRT40M80CTB-13 | SBRT40M80CTB-13 | SBRT40M80CTB-13 |
| Product Name | Diodes, Rectifiers - Arrays - SBRT40M80CTB-13 | Diode Arrays | 80V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Diode Array 1 Pair Common Cathode Super Barrier 80 V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||||
| Package | TO-263 | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | D2PAK | TO-263-3 |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |