DIODES Incorporated Diodes, Rectifiers - Single - SBRT3U60SA-13 SBRT3U60SA-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893710-SBRT3U60SA-13 Features: Diode Super Barrier 60 V 3A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SBRT3 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBRT3U60SA-13DITR, SBRT3U60SA-13DIDKR, SBRT3U60SA-13DICT
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893710-SBRT3U60SA-13 Features: Diode Super Barrier 60 V 3A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SBRT3 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBRT3U60SA-13DITR, SBRT3U60SA-13DIDKR, SBRT3U60SA-13DICT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SBRT3U60SA-13 is a single rectifier diode from Diodes Incorporated, designed for surface mount applications in the SMA package. It has a maximum reverse voltage rating of 60V and can handle an average rectified output current of 3A. The device features a low forward voltage drop of 0.56V at 3A, which contributes to improved efficiency and cooler operation. It also exhibits low reverse leakage current, rated at a maximum of 0.5mA at 25°C, enhancing reliability in high-temperature environments. This diode is suitable for various general rectification applications, including boost, blocking, and recirculating diode functions. It is compliant with RoHS standards and is categorized as a "Green" device, indicating it is halogen and antimony-free. The product is packaged in a tape and reel format, with a quantity of 5,000 units per package, making it convenient for automated assembly processes. The SBRT3U60SA-13 is noted as obsolete, which may affect availability for new designs.

Datasheet Summary
Powered by GS/AI

The SBRT3U60SA-13 is a single rectifier diode from Diodes Incorporated, designed for surface mount applications in the SMA package. It has a maximum reverse voltage rating of 60V and can handle an average rectified output current of 3A. The device features a low forward voltage drop of 0.56V at 3A, which contributes to improved efficiency and cooler operation. It also exhibits low reverse leakage current, rated at a maximum of 0.5mA at 25°C, enhancing reliability in high-temperature environments. This diode is suitable for various general rectification applications, including boost, blocking, and recirculating diode functions. It is compliant with RoHS standards and is categorized as a "Green" device, indicating it is halogen and antimony-free. The product is packaged in a tape and reel format, with a quantity of 5,000 units per package, making it convenient for automated assembly processes. The SBRT3U60SA-13 is noted as obsolete, which may affect availability for new designs.

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBRT3U60SA-13 - 893710-SBRT3U60SA-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRT3U60SA-13
893710-SBRT3U60SA-13
Diodes, Rectifiers - Single - SBRT3U60SA-13 893710-SBRT3U60SA-13
Manufacturer: Diodes Incorporated Win Source Part Number: 893710-SBRT3U60SA-13 Features: Diode Super Barrier 60 V 3A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SBRT3 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBRT3U60SA-13DITR, SBRT3U60SA-13DIDKR, SBRT3U60SA-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 893710-SBRT3U60SA-13
Features: Diode Super Barrier 60 V 3A Surface Mount SMA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SBRT3
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SBRT3U60SA-13DITR, SBRT3U60SA-13DIDKR, SBRT3U60SA-13DICT

Buy Now Datasheet
60V 3A Diode and Rectifier - 280-SBRT3U60SA-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 3A Diode and Rectifier
280-SBRT3U60SA-13
60V 3A Diode and Rectifier 280-SBRT3U60SA-13
DIODE SBR 60V 3A SMA Product overview: SBRT3U60SA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT3U60SA-13 can be used for catalog matching and distributor lookup.

DIODE SBR 60V 3A SMA Product overview: SBRT3U60SA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT3U60SA-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT3U60SA-13
Schottky Diodes & Rectifiers SBRT3U60SA-13
Schottky Diodes & Rectifiers 3A TrenchSBR 60V 0.56Vf 0.5mA

Schottky Diodes & Rectifiers 3A TrenchSBR 60V 0.56Vf 0.5mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT3U60SA-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT3U60SA-13
Discrete Semiconductor Products - Diodes - Rectifiers SBRT3U60SA-13
DIODE SBR 60V 3A SMA

DIODE SBR 60V 3A SMA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 893710-SBRT3U60SA-13 280-SBRT3U60SA-13 SBRT3U60SA-13 SBRT3U60SA-13
Product Name Diodes, Rectifiers - Single - SBRT3U60SA-13 60V 3A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Super Barrier 60 V 3A Surface Mount SMA
Package Tape & Reel (TR) SMA-2 SMA
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5804US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - 1N4531,113 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
5 suppliers
 - 46DN06ELEMXPSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package DO-200AA
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details