DIODES Incorporated 60V 3A Diode and Rectifier SBRT3U60P1-7

Description
DIODE SBR 60V 3A POWERDI123 Product overview: SBRT3U60P1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT3U60P1-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 60V 3A POWERDI123 Product overview: SBRT3U60P1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT3U60P1-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V 3A Diode and Rectifier - 280-SBRT3U60P1-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 3A Diode and Rectifier
280-SBRT3U60P1-7
60V 3A Diode and Rectifier 280-SBRT3U60P1-7
DIODE SBR 60V 3A POWERDI123 Product overview: SBRT3U60P1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT3U60P1-7 can be used for catalog matching and distributor lookup.

DIODE SBR 60V 3A POWERDI123 Product overview: SBRT3U60P1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT3U60P1-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBRT3U60P1-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBRT3U60P1-7DICT-ND
Single Diodes SBRT3U60P1-7DICT-ND
Diode Super Barrier 60V 3A Surface Mount PowerDI™ 123

Diode Super Barrier 60V 3A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - SBRT3U60P1-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBRT3U60P1-7DITR-ND
Single Diodes SBRT3U60P1-7DITR-ND
Diode Super Barrier 60V 3A Surface Mount PowerDI™ 123

Diode Super Barrier 60V 3A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - SBRT3U60P1-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 60V 3A Surface Mount PowerDI™ 123

Diode Super Barrier 60V 3A Surface Mount PowerDI™ 123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282609-SBRT3U60P1-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282609-SBRT3U60P1-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282609-SBRT3U60P1-7
Win Source Part Number: 1282609-SBRT3U60P1-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 560 mV @ 3 A Current - Reverse Leakage @ Vr: 150 µA @ 60 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: POWERDI®123 Supplier Device Package: PowerDI™ 123 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SBRT3U60P1-7DITR,SBR T3U60P1-7DICT,SBRT3U 60P1-7,SBRT3U60P1-7D IDKR Base Product Number: SBRT3

Win Source Part Number: 1282609-SBRT3U60P1-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 560 mV @ 3 A
Current - Reverse Leakage @ Vr: 150 µA @ 60 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: POWERDI®123
Supplier Device Package: PowerDI™ 123
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SBRT3U60P1-7DITR,SBRT3U60P1-7DICT,SBRT3U60P1-7,SBRT3U60P1-7DIDKR
Base Product Number: SBRT3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT3U60P1-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT3U60P1-7
Discrete Semiconductor Products - Diodes - Rectifiers SBRT3U60P1-7
DIODE SBR 60V 3A POWERDI123

DIODE SBR 60V 3A POWERDI123

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT3U60P1-7
Schottky Diodes & Rectifiers SBRT3U60P1-7
Schottky Diodes & Rectifiers 3A Trench SBR 60Vrrm 0.56Vf 0.15mA

Schottky Diodes & Rectifiers 3A Trench SBR 60Vrrm 0.56Vf 0.15mA

Buy Now Datasheet
Single Diodes - SBRT3U60P1-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBRT3U60P1-7
Single Diodes SBRT3U60P1-7
DIODE SBR 60V 3A POWERDI123

DIODE SBR 60V 3A POWERDI123

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Rectifiers Schottky Diodes Diodes
Product Number 280-SBRT3U60P1-7 SBRT3U60P1-7DICT-ND 1282609-SBRT3U60P1-7 SBRT3U60P1-7 SBRT3U60P1-7 SBRT3U60P1-7
Product Name 60V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Package Tape & Reel (TR) PowerDI123-2
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data