Manufacturer: Diodes Incorporated
Win Source Part Number: 1094656-SBRT3U45SAF-
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 480mV @ 3A
Current - Reverse Leakage @ Vr: 150μA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMAflat
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Diode Super Barrier 45V 3A Surface Mount SMAF
Diode Super Barrier 45V 3A Surface Mount SMAF
Diode Super Barrier 45V 3A Surface Mount SMAF
DIODE SBR 45V 3A SMAF Product overview: SBRT3U45SAF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT3U45SAF-13 can be used for catalog matching and distributor lookup.
DIODE SBR 45V 3A SMAF
480mV@3A 45V 3A DO-214AD Super Barrier Rectifier (SBR) ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 1094656-SBRT3U45SAF-13 | SBRT3U45SAF-13DIDKR-ND | 280-SBRT3U45SAF-13 | SBRT3U45SAF-13 | SBRT3U45SAF-13 | SBRT3U45SAF-13 |
| Product Name | Diodes, Rectifiers - Single - SBRT3U45SAF-13 | Single Diodes | 45V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diodes >> Super Barrier Rectifier (SBR) |
| Diode Type | Super Barrier | |||||
| VF | 0.4800 volts | 0.4800 volts | 0.4800 volts | 0.4800 volts | ||
| VR | 45 volts | 45 volts | ||||
| IR | 0.1500 mA | 0.1500 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |