DIODES Incorporated 60V 3A Diode and Rectifier SBRT3M60SA-13

Description
DIODE SBR 60V 3A SMA Product overview: SBRT3M60SA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT3M60SA-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 60V 3A SMA Product overview: SBRT3M60SA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT3M60SA-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V 3A Diode and Rectifier - 280-SBRT3M60SA-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 3A Diode and Rectifier
280-SBRT3M60SA-13
60V 3A Diode and Rectifier 280-SBRT3M60SA-13
DIODE SBR 60V 3A SMA Product overview: SBRT3M60SA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT3M60SA-13 can be used for catalog matching and distributor lookup.

DIODE SBR 60V 3A SMA Product overview: SBRT3M60SA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT3M60SA-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SBRT3M60SA-13 - 756443-SBRT3M60SA-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRT3M60SA-13
756443-SBRT3M60SA-13
Diodes, Rectifiers - Single - SBRT3M60SA-13 756443-SBRT3M60SA-13
Manufacturer: Diodes Incorporated Win Source Part Number: 756443-SBRT3M60SA-13 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Super Barrier Current - Average Rectified (Io): 3A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SMA Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 590mV at 3A Current - Reverse Leakage at Vr: 100μA at 60V

Manufacturer: Diodes Incorporated
Win Source Part Number: 756443-SBRT3M60SA-13
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Super Barrier
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMA
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 590mV at 3A
Current - Reverse Leakage at Vr: 100μA at 60V

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT3M60SA-13
Schottky Diodes & Rectifiers SBRT3M60SA-13
Schottky Diodes & Rectifiers 3A Trench SBR Low PWR Loss

Schottky Diodes & Rectifiers 3A Trench SBR Low PWR Loss

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT3M60SA-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT3M60SA-13
Discrete Semiconductor Products - Diodes - Rectifiers SBRT3M60SA-13
DIODE SBR 60V 3A SMA

DIODE SBR 60V 3A SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SBRT3M60SA-13 756443-SBRT3M60SA-13 SBRT3M60SA-13 SBRT3M60SA-13
Product Name 60V 3A Diode and Rectifier Diodes, Rectifiers - Single - SBRT3M60SA-13 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMA-2 SMA
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data