DIODES Incorporated Diodes, Rectifiers - Single - SBRT3M40SA-13 SBRT3M40SA-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893708-SBRT3M40SA-13 Series: TrenchSBR Features: Diode Super Barrier 40 V 3A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: SBRT3 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBRT3M40SA-13DIDKR, SBRT3M40SA-13DITR, SBRT3M40SA-13DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893708-SBRT3M40SA-13 Series: TrenchSBR Features: Diode Super Barrier 40 V 3A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: SBRT3 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBRT3M40SA-13DIDKR, SBRT3M40SA-13DITR, SBRT3M40SA-13DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBRT3M40SA-13 - 893708-SBRT3M40SA-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRT3M40SA-13
893708-SBRT3M40SA-13
Diodes, Rectifiers - Single - SBRT3M40SA-13 893708-SBRT3M40SA-13
Manufacturer: Diodes Incorporated Win Source Part Number: 893708-SBRT3M40SA-13 Series: TrenchSBR Features: Diode Super Barrier 40 V 3A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: SBRT3 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBRT3M40SA-13DIDKR, SBRT3M40SA-13DITR, SBRT3M40SA-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 893708-SBRT3M40SA-13
Series: TrenchSBR
Features: Diode Super Barrier 40 V 3A Surface Mount SMA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SBRT3
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SBRT3M40SA-13DIDKR, SBRT3M40SA-13DITR, SBRT3M40SA-13DICT

Buy Now Datasheet
40V 3A Diode and Rectifier - 280-SBRT3M40SA-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 3A Diode and Rectifier
280-SBRT3M40SA-13
40V 3A Diode and Rectifier 280-SBRT3M40SA-13
DIODE SBR 40V 3A SMA Product overview: SBRT3M40SA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT3M40SA-13 can be used for catalog matching and distributor lookup.

DIODE SBR 40V 3A SMA Product overview: SBRT3M40SA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT3M40SA-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT3M40SA-13
Schottky Diodes & Rectifiers SBRT3M40SA-13
Schottky Diodes & Rectifiers 3A Trench SBR 40V 3A 0.53Vf 0.07mA

Schottky Diodes & Rectifiers 3A Trench SBR 40V 3A 0.53Vf 0.07mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT3M40SA-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT3M40SA-13
Discrete Semiconductor Products - Diodes - Rectifiers SBRT3M40SA-13
DIODE SBR 40V 3A SMA

DIODE SBR 40V 3A SMA

Supplier's Site
Single Diodes - SBRT3M40SA-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBRT3M40SA-13
Single Diodes SBRT3M40SA-13
DIODE SBR 40V 3A SMA

DIODE SBR 40V 3A SMA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Diodes
Product Number 893708-SBRT3M40SA-13 280-SBRT3M40SA-13 SBRT3M40SA-13 SBRT3M40SA-13 SBRT3M40SA-13
Product Name Diodes, Rectifiers - Single - SBRT3M40SA-13 40V 3A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Diode Type Diode Super Barrier 40 V 3A Surface Mount SMA
Package Tape & Reel (TR) SMA-2 SMA
RoHS Compliant RoHS
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data