DIODES Incorporated Single Diodes SBRT3M40P1-7

Description
Diode Super Barrier 40V 3A Surface Mount PowerDI™ 123
Request a Quote Datasheet
Description
Diode Super Barrier 40V 3A Surface Mount PowerDI™ 123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBRT3M40P1-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBRT3M40P1-7DITR-ND
Single Diodes SBRT3M40P1-7DITR-ND
Diode Super Barrier 40V 3A Surface Mount PowerDI™ 123

Diode Super Barrier 40V 3A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - SBRT3M40P1-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 40V 3A Surface Mount PowerDI™ 123

Diode Super Barrier 40V 3A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - SBRT3M40P1-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBRT3M40P1-7DICT-ND
Single Diodes SBRT3M40P1-7DICT-ND
Diode Super Barrier 40V 3A Surface Mount PowerDI™ 123

Diode Super Barrier 40V 3A Surface Mount PowerDI™ 123

Buy Now Datasheet
Singapore, Singapore
40V 3A Diode and Rectifier
280-SBRT3M40P1-7
40V 3A Diode and Rectifier 280-SBRT3M40P1-7
DIODE SBR 40V 3A POWERDI123 Product overview: SBRT3M40P1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT3M40P1-7 can be used for catalog matching and distributor lookup.

DIODE SBR 40V 3A POWERDI123 Product overview: SBRT3M40P1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT3M40P1-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBRT3M40P1-7 - 1094654-SBRT3M40P1-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRT3M40P1-7
1094654-SBRT3M40P1-7
Diodes, Rectifiers - Single - SBRT3M40P1-7 1094654-SBRT3M40P1-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1094654-SBRT3M40P1-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 530mV @ 3A Current - Reverse Leakage @ Vr: 30μA @ 40V Operating Temperature - Junction: -65°C to 150°C Family Name: SBRT3M40P1 Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 123 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): RB050M-30TR; TSSE3U45 RQG; TSSE3H45HRVG; ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1094654-SBRT3M40P1-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 530mV @ 3A
Current - Reverse Leakage @ Vr: 30μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Family Name: SBRT3M40P1
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): RB050M-30TR; TSSE3U45 RQG; TSSE3H45HRVG;
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT3M40P1-7
Schottky Diodes & Rectifiers SBRT3M40P1-7
Schottky Diodes & Rectifiers 3A TrenchSBR 40Vrrm 3A Io 0.53Vf 30uA

Schottky Diodes & Rectifiers 3A TrenchSBR 40Vrrm 3A Io 0.53Vf 30uA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT3M40P1-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT3M40P1-7
Discrete Semiconductor Products - Diodes - Rectifiers SBRT3M40P1-7
DIODE SBR 40V 3A POWERDI123

DIODE SBR 40V 3A POWERDI123

Supplier's Site
Single Diodes - SBRT3M40P1-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBRT3M40P1-7
Single Diodes SBRT3M40P1-7
DIODE SBR 40V 3A POWERDI123

DIODE SBR 40V 3A POWERDI123

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Schottky Diodes Rectifiers Diodes
Product Number SBRT3M40P1-7DITR-ND 280-SBRT3M40P1-7 1094654-SBRT3M40P1-7 SBRT3M40P1-7 SBRT3M40P1-7 SBRT3M40P1-7
Product Name Single Diodes 40V 3A Diode and Rectifier Diodes, Rectifiers - Single - SBRT3M40P1-7 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) PowerDI123-2
RoHS Compliant RoHS
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data