Win Source Part Number: 1282576-SBRT3M30LP-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: TrenchSBR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 3 A
Reverse Recovery Time (trr): 16 ns
Current - Reverse Leakage @ Vr: 20 µA @ 40 V
Capacitance @ Vr, F: 100pF @ 30V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: 8-PowerUDFN
Supplier Device Package: U-DFN3030-8
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SBRT3M30LP-7DI,SBRT3
Base Product Number: SBRT3
DIODE SBR 30V 3A U-DFN3030-8 Product overview: SBRT3M30LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT3M30LP-7 can be used for catalog matching and distributor lookup.
DIODE SBR 30V 3A U-DFN3030-8
DIODE SBR 30V 3A U-DFN3030-8
Diode Super Barrier 30V 3A Surface Mount U-DFN3030-8
DIODE SBR 30V 3A U-DFN3030-8
Schottky Diodes & Rectifiers 3A TrenchSBR 30V 3A 0.49Vf 0.02
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1282576-SBRT3M30LP-7 | 280-SBRT3M30LP-7 | 31-SBRT3M30LP-7DKR-ND | SBRT3M30LP-7 | SBRT3M30LP-7 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 30V 3A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Super Barrier | ||||
| VF | 0.4900 volts | 0.4900 volts | |||
| VR | 30 volts | ||||
| IR | 0.0200 mA | ||||
| trr | 16 ns |