DIODES Incorporated 45V 15A TO220 Diode and Rectifier SBRT30U45CT

Description
DIODE ARR SBR 45V 15A TO220-3 Product overview: SBRT30U45CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT30U45CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 45V 15A TO220-3 Product overview: SBRT30U45CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT30U45CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 15A TO220 Diode and Rectifier
286-SBRT30U45CT
45V 15A TO220 Diode and Rectifier 286-SBRT30U45CT
DIODE ARR SBR 45V 15A TO220-3 Product overview: SBRT30U45CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT30U45CT can be used for catalog matching and distributor lookup.

DIODE ARR SBR 45V 15A TO220-3 Product overview: SBRT30U45CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT30U45CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SBRT30U45CTDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBRT30U45CTDI-ND
Diode Arrays SBRT30U45CTDI-ND
Diode Array 1 Pair Common Cathode Super Barrier 45V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Super Barrier 45V 15A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBRT30U45CT - 756442-SBRT30U45CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBRT30U45CT
756442-SBRT30U45CT
Diodes, Rectifiers - Arrays - SBRT30U45CT 756442-SBRT30U45CT
Manufacturer: Diodes Incorporated Win Source Part Number: 756442-SBRT30U45CT Packaging: Tube Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-220-3 Diode Type: Super Barrier Current - Reverse Leakage @ Vr: 400μA @ 45V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: SBRT30U45CT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 500mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 45V Introduction Date: September 18, 2015 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 756442-SBRT30U45CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-220-3
Diode Type: Super Barrier
Current - Reverse Leakage @ Vr: 400μA @ 45V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: SBRT30U45CT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 500mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 45V
Introduction Date: September 18, 2015
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT30U45CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT30U45CT
Discrete Semiconductor Products - Diodes - Rectifiers SBRT30U45CT
DIODE ARR SBR 45V 15A TO220-3

DIODE ARR SBR 45V 15A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-SBRT30U45CT SBRT30U45CTDI-ND 756442-SBRT30U45CT SBRT30U45CT
Product Name 45V 15A TO220 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - SBRT30U45CT Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data