Win Source Part Number: 1283046-SBRT30A60CTF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 560 mV @ 15 A
Current - Reverse Leakage @ Vr: 400 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SBRT30A60CTFPDI
Base Product Number: SBRT30
Product Status: Obsolete
DIODE ARR SBR 60V 15A ITO220AB Product overview: SBRT30A60CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT30A60CTFP can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Super Barrier 60V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
Schottky Diodes & Rectifiers 30A TrenchSBR 45Vrrm 15A 0.51Vf 0.4Ir
DIODE ARR SBR 60V 15A ITO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 1283046-SBRT30A60CTFP | 286-SBRT30A60CTFP | SBRT30A60CTFPDI-ND | SBRT30A60CTFP | SBRT30A60CTFP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 60V 15A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Super Barrier | ||||
| VF | 0.5600 volts | 0.5600 volts | |||
| VR | 60 volts | ||||
| IR | 0.4000 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |