Diode Array 1 Pair Common Cathode Super Barrier 60V 15A Through Hole TO-220-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 808517-SBRT30A60CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Super Barrier
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Supplier Device Package: TO-220AB
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 560mV at 15A
Current - Reverse Leakage at Vr: 400μA at 60V
DIODE ARR SBR 60V 15A TO220-3 Product overview: SBRT30A60CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT30A60CT can be used for catalog matching and distributor lookup.
DIODE ARR SBR 60V 15A TO220-3
Schottky Diodes & Rectifiers 30A TrenchSBR 45Vrrm 15A 0.51Vf 0.4Ir
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | SBRT30A60CTDI-ND | 808517-SBRT30A60CT | 286-SBRT30A60CT | SBRT30A60CT | SBRT30A60CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - SBRT30A60CT | 60V 15A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Package | TO-220; TO-220-3 | Tube | TO-220 | TO-220AB-3 | |
| Diode Type | Super Barrier | ||||
| VF | 0.5600 volts | 0.5600 volts |