DIODES Incorporated Diode Arrays SBRT30A45CT

Description
Diode Array 1 Pair Common Cathode Super Barrier 45V 15A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Super Barrier 45V 15A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SBRT30A45CTDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBRT30A45CTDI-ND
Diode Arrays SBRT30A45CTDI-ND
Diode Array 1 Pair Common Cathode Super Barrier 45V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Super Barrier 45V 15A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283034-SBRT30A45CT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283034-SBRT30A45CT
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283034-SBRT30A45CT
Win Source Part Number: 1283034-SBRT30A45CT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: TrenchSBR Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45 V Voltage - Forward (Vf) (Max) @ If: 510 mV @ 15 A Current - Reverse Leakage @ Vr: 400 µA @ 45 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SBRT30A45CTDI Base Product Number: SBRT30

Win Source Part Number: 1283034-SBRT30A45CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: TrenchSBR
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45 V
Voltage - Forward (Vf) (Max) @ If: 510 mV @ 15 A
Current - Reverse Leakage @ Vr: 400 µA @ 45 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SBRT30A45CTDI
Base Product Number: SBRT30

Buy Now Datasheet
Singapore, Singapore
45V 15A TO220 Diode and Rectifier
286-SBRT30A45CT
45V 15A TO220 Diode and Rectifier 286-SBRT30A45CT
DIODE ARR SBR 45V 15A TO220-3 Product overview: SBRT30A45CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT30A45CT can be used for catalog matching and distributor lookup.

DIODE ARR SBR 45V 15A TO220-3 Product overview: SBRT30A45CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT30A45CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT30A45CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT30A45CT
Discrete Semiconductor Products - Diodes - Rectifiers SBRT30A45CT
DIODE ARR SBR 45V 15A TO220-3

DIODE ARR SBR 45V 15A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT30A45CT
Schottky Diodes & Rectifiers SBRT30A45CT
Schottky Diodes & Rectifiers 30A TrenchSBR 45Vrrm 15A 0.51Vf 0.4mA

Schottky Diodes & Rectifiers 30A TrenchSBR 45Vrrm 15A 0.51Vf 0.4mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number SBRT30A45CTDI-ND 1283034-SBRT30A45CT 286-SBRT30A45CT SBRT30A45CT SBRT30A45CT
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 45V 15A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-220; TO-220-3 TO-220; TO-220-3 Tube TO-220 TO-220AB-3
Diode Type Super Barrier
VF 0.5100 volts 0.5100 volts
Unlock Full Specs
to access all available technical data