Diode Array 1 Pair Common Cathode Super Barrier 100V 15A Through Hole TO-220-3
Schottky Diodes & Rectifiers 30A TrenchSBR 100V 15A 0.8Vf 0.15mA
DIODE ARR SBR 100V 15A TO220-3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | SBRT30A100CTDI-ND | SBRT30A100CT | SBRT30A100CT |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |