DIODES Incorporated 15V 2A Diode and Rectifier SBRT2U15LP-7

Description
DIODE SBR 15V 2A 3DFN Product overview: SBRT2U15LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT2U15LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 15V 2A 3DFN Product overview: SBRT2U15LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT2U15LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
15V 2A Diode and Rectifier
280-SBRT2U15LP-7
15V 2A Diode and Rectifier 280-SBRT2U15LP-7
DIODE SBR 15V 2A 3DFN Product overview: SBRT2U15LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT2U15LP-7 can be used for catalog matching and distributor lookup.

DIODE SBR 15V 2A 3DFN Product overview: SBRT2U15LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT2U15LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SBRT2U15LP-7 - 893707-SBRT2U15LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRT2U15LP-7
893707-SBRT2U15LP-7
Diodes, Rectifiers - Single - SBRT2U15LP-7 893707-SBRT2U15LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 893707-SBRT2U15LP-7 Series: Automotive, AEC-Q101, TrenchSBR Features: Diode Super Barrier 15 V 2A Surface Mount X1-DFN1411-3 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: 3-UDFN Mounting: Surface Mount Part Status: Obsolete Family Name: SBRT2 Categories: Discrete Semiconductor Products Case / Package: X1-DFN1411-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SBRT2U15LP-7DICT, SBRT2U15LP-7DITR, SBRT2U15LP-7DI, SBRT2U15LP-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 893707-SBRT2U15LP-7
Series: Automotive, AEC-Q101, TrenchSBR
Features: Diode Super Barrier 15 V 2A Surface Mount X1-DFN1411-3
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Reel - TR
Package: 3-UDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SBRT2
Categories: Discrete Semiconductor Products
Case / Package: X1-DFN1411-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SBRT2U15LP-7DICT, SBRT2U15LP-7DITR, SBRT2U15LP-7DI, SBRT2U15LP-7DIDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT2U15LP-7
Schottky Diodes & Rectifiers SBRT2U15LP-7
Schottky Diodes & Rectifiers 2A TrenchSBR 15Vrrm 2A Io 25A Ifsm

Schottky Diodes & Rectifiers 2A TrenchSBR 15Vrrm 2A Io 25A Ifsm

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT2U15LP-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT2U15LP-7
Discrete Semiconductor Products - Diodes - Rectifiers SBRT2U15LP-7
DIODE SBR 15V 2A 3DFN

DIODE SBR 15V 2A 3DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SBRT2U15LP-7 893707-SBRT2U15LP-7 SBRT2U15LP-7 SBRT2U15LP-7
Product Name 15V 2A Diode and Rectifier Diodes, Rectifiers - Single - SBRT2U15LP-7 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) X1-DFN1411-3
RoHS Compliant RoHS
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose triple Schottky diode - BAS70VV,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: MS808C06 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 30 amps
VRRM 60 volts
View Details