DIODES Incorporated 60V 25A Diode and Rectifier SBRT25U60SLP-13

Description
DIODE SBR 60V 25A POWERDI5060-8 Product overview: SBRT25U60SLP-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT25U60SLP-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 60V 25A POWERDI5060-8 Product overview: SBRT25U60SLP-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT25U60SLP-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 25A Diode and Rectifier
280-SBRT25U60SLP-13
60V 25A Diode and Rectifier 280-SBRT25U60SLP-13
DIODE SBR 60V 25A POWERDI5060-8 Product overview: SBRT25U60SLP-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT25U60SLP-13 can be used for catalog matching and distributor lookup.

DIODE SBR 60V 25A POWERDI5060-8 Product overview: SBRT25U60SLP-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT25U60SLP-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBRT25U60SLP-13 - 1094651-SBRT25U60SLP-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRT25U60SLP-13
1094651-SBRT25U60SLP-13
Diodes, Rectifiers - Single - SBRT25U60SLP-13 1094651-SBRT25U60SLP-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1094651-SBRT25U60SLP -13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 25A Voltage - Forward (Vf) (Max) @ If: 550mV @ 25A Current - Reverse Leakage @ Vr: 400μA @ 60V Operating Temperature - Junction: -55°C to 150°C Family Name: SBRT25U60SLP Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI5060-8 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1094651-SBRT25U60SLP-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 25A
Current - Reverse Leakage @ Vr: 400μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Family Name: SBRT25U60SLP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI5060-8
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - SBRT25U60SLP-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 60V 25A Surface Mount PowerDI5060-8

Diode Super Barrier 60V 25A Surface Mount PowerDI5060-8

Buy Now Datasheet
Single Diodes - SBRT25U60SLP-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 60V 25A Surface Mount PowerDI5060-8

Diode Super Barrier 60V 25A Surface Mount PowerDI5060-8

Buy Now Datasheet
Single Diodes - SBRT25U60SLP-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 60V 25A Surface Mount PowerDI5060-8

Diode Super Barrier 60V 25A Surface Mount PowerDI5060-8

Buy Now Datasheet
Diodes >> Super Barrier Rectifier (SBR) - SBRT25U60SLP-13 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Super Barrier Rectifier (SBR)
SBRT25U60SLP-13
Diodes >> Super Barrier Rectifier (SBR) SBRT25U60SLP-13
550mV@25A 60V 25A Power-DI-5060-8 Super Barrier Rectifier (SBR) ROHS

550mV@25A 60V 25A Power-DI-5060-8 Super Barrier Rectifier (SBR) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT25U60SLP-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT25U60SLP-13
Discrete Semiconductor Products - Diodes - Rectifiers SBRT25U60SLP-13
DIODE SBR 60V 25A POWERDI5060-8

DIODE SBR 60V 25A POWERDI5060-8

Supplier's Site
Single Diodes - SBRT25U60SLP-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBRT25U60SLP-13
Single Diodes SBRT25U60SLP-13
DIODE SBR 60V 25A POWERDI5060-8

DIODE SBR 60V 25A POWERDI5060-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT25U60SLP-13
Schottky Diodes & Rectifiers SBRT25U60SLP-13
Schottky Diodes & Rectifiers 25A TrenchSBR 60Vrrm 25A 0.55Vf 0.4Ir

Schottky Diodes & Rectifiers 25A TrenchSBR 60Vrrm 25A 0.55Vf 0.4Ir

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Diodes Schottky Diodes
Product Number 280-SBRT25U60SLP-13 1094651-SBRT25U60SLP-13 SBRT25U60SLP-13DICT-ND SBRT25U60SLP-13 SBRT25U60SLP-13 SBRT25U60SLP-13 SBRT25U60SLP-13
Product Name 60V 25A Diode and Rectifier Diodes, Rectifiers - Single - SBRT25U60SLP-13 Single Diodes Diodes >> Super Barrier Rectifier (SBR) Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Package Tape & Reel (TR) PowerDI5060-8
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Super Barrier
VF 0.5500 volts 0.5500 volts 0.5500 volts 0.5500 volts
Unlock Full Specs
to access all available technical data