Diode Super Barrier 50V 25A Surface Mount PowerDI5060-8
Manufacturer: Diodes Incorporated
Win Source Part Number: 1094650-SBRT25U50SLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 520mV @ 25A
Current - Reverse Leakage @ Vr: 500μA @ 50V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI5060-8
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
DIODE SBR 50V 25A POWERDI5060-8 Product overview: SBRT25U50SLP-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT25U50SLP-13 can be used for catalog matching and distributor lookup.
DIODE SBR 50V 25A POWERDI5060-8
Schottky Diodes & Rectifiers 25A Trench SBR 60V 25A 0.6Vf 0.15mA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | SBRT25U50SLP-13-ND | 1094650-SBRT25U50SLP-13 | 280-SBRT25U50SLP-13 | SBRT25U50SLP-13 | SBRT25U50SLP-13 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SBRT25U50SLP-13 | 50V 25A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||
| Diode Type | Super Barrier | ||||
| VF | 0.5200 volts | 0.5200 volts | |||
| VR | 50 volts |