Manufacturer: Diodes Incorporated
Win Source Part Number: 1094649-SBRT25M60SLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 25A
Current - Reverse Leakage @ Vr: 150μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI5060-8
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
DIODE SBR 60V 25A POWERDI5060-8 Product overview: SBRT25M60SLP-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT25M60SLP-13 can be used for catalog matching and distributor lookup.
Diode Super Barrier 60V 25A Surface Mount PowerDI5060-8 (Type K)
Schottky Diodes & Rectifiers 25A Trench SBR 60V 25A 0.6Vf 0.15mA
DIODE SBR 60V 25A POWERDI5060-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1094649-SBRT25M60SLP-13 | 280-SBRT25M60SLP-13 | SBRT25M60SLP-13-ND | SBRT25M60SLP-13 | SBRT25M60SLP-13 |
| Product Name | Diodes, Rectifiers - Single - SBRT25M60SLP-13 | 60V 25A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Super Barrier | ||||
| VF | 0.6000 volts | 0.6000 volts | |||
| VR | 60 volts | ||||
| IR | 0.1500 mA |