Manufacturer: Diodes Incorporated
Win Source Part Number: 1094648-SBRT25M50SLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 25A
Current - Reverse Leakage @ Vr: 120μA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI5060-8
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
DIODE SBR 50V 25A POWERDI5060-8 Product overview: SBRT25M50SLP-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT25M50SLP-13 can be used for catalog matching and distributor lookup.
Diode Super Barrier 50V 25A Surface Mount PowerDI5060-8
DIODE SBR 50V 25A POWERDI5060-8
DIODE SBR 50V 25A POWERDI5060-8
Schottky Diodes & Rectifiers 50V SBR 25A 220Ifsm 0.55Vf 120uA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1094648-SBRT25M50SLP-13 | 280-SBRT25M50SLP-13 | SBRT25M50SLP-13-ND | SBRT25M50SLP-13 | SBRT25M50SLP-13 | SBRT25M50SLP-13 |
| Product Name | Diodes, Rectifiers - Single - SBRT25M50SLP-13 | 50V 25A Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Super Barrier | |||||
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts | |||
| VR | 50 volts | 50 volts | ||||
| IR | 0.1200 mA | 0.1200 mA |