DIODES Incorporated 45V 10A TO220 Diode and Rectifier SBRT20V45CT

Description
DIODE ARR SBR 45V 10A TO220-3 Product overview: SBRT20V45CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT20V45CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 45V 10A TO220-3 Product overview: SBRT20V45CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT20V45CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 10A TO220 Diode and Rectifier
286-SBRT20V45CT
45V 10A TO220 Diode and Rectifier 286-SBRT20V45CT
DIODE ARR SBR 45V 10A TO220-3 Product overview: SBRT20V45CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT20V45CT can be used for catalog matching and distributor lookup.

DIODE ARR SBR 45V 10A TO220-3 Product overview: SBRT20V45CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT20V45CT can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - SBRT20V45CT - 811860-SBRT20V45CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBRT20V45CT
811860-SBRT20V45CT
Diodes, Rectifiers - Arrays - SBRT20V45CT 811860-SBRT20V45CT
Manufacturer: Diodes Incorporated Win Source Part Number: 811860-SBRT20V45CT Packaging: Tube Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Super Barrier Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Part Status: Obsolete (End Of Life) Supplier Device Package: TO-220AB Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 520mV at 10A Current - Reverse Leakage at Vr: 300μA at 45V

Manufacturer: Diodes Incorporated
Win Source Part Number: 811860-SBRT20V45CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Super Barrier
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220AB
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 520mV at 10A
Current - Reverse Leakage at Vr: 300μA at 45V

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT20V45CT
Schottky Diodes & Rectifiers SBRT20V45CT
Schottky Diodes & Rectifiers 20A TrenchSBR 45Vrrm 10A 0.52Vf

Schottky Diodes & Rectifiers 20A TrenchSBR 45Vrrm 10A 0.52Vf

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT20V45CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT20V45CT
Discrete Semiconductor Products - Diodes - Rectifiers SBRT20V45CT
DIODE ARR SBR 45V 10A TO220-3

DIODE ARR SBR 45V 10A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number 286-SBRT20V45CT 811860-SBRT20V45CT SBRT20V45CT SBRT20V45CT
Product Name 45V 10A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - SBRT20V45CT Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220AB-3 TO-220
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data