Diode Super Barrier 60V 20A Surface Mount PowerDI™ 5
Diode Super Barrier 60V 20A Surface Mount PowerDI™ 5
Diode Super Barrier 60V 20A Surface Mount PowerDI™ 5
Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091390-SBRT20U60SP5
Packaging: Tape & Reel (TR)
Forward Voltage: 480 mV
Weight: 95.991485 mg
Number of Pins: 5
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): FERD15S50DJF-TR; V15PN50-M3/86A; SBRT25U80SLP-13; SBRT25M50SLP-13; SBRT25U50SLP-13; SS1P3L-M3/84A;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8541100080, 8541100080
Element Configuration: Single
Average Rectified Current: 20 A
Max Repetitive Reverse Voltage (Vrrm): 60 V
Max Reverse Voltage (DC): 60 V
Peak Reverse Current: 80 mA
Max Forward Surge Current (Ifsm): 320 A
DIODE SBR 60V 20A POWERDI5 Product overview: SBRT20U60SP5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT20U60SP5-7 can be used for catalog matching and distributor lookup.
DIODE SBR 60V 20A POWERDI5
Schottky Diodes & Rectifiers 20A Trench SBR 100V 20A 0.70Vf 0.3mA
DIODE SBR 60V 20A POWERDI5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Diodes |
| Product Number | SBRT20U60SP5-7DITR-ND | 1091390-SBRT20U60SP5-7 | 280-SBRT20U60SP5-7 | SBRT20U60SP5-7 | SBRT20U60SP5-7 | SBRT20U60SP5-7 |
| Product Name | Single Diodes | OEM Parts - OEM Parts ( S ) - SBRT20U60SP5-7 | 60V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 C (-67 F) | |||
| Diode Type | Single | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 480 volts | 0.5700 volts | 0.5700 volts |